Vishay Intertechnology, Inc. RES 327.6K OHM 1W 0.1% AXIAL CMF60327K60BER6

Description
RES 327.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 327.6Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 327.6K OHM 1W 0.1% AXIAL - CMF60327K60BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 327.6K OHM 1W 0.1% AXIAL
CMF60327K60BER6
RES 327.6K OHM 1W 0.1% AXIAL CMF60327K60BER6
RES 327.6Kohm 1W 0.1% AXIAL

RES 327.6Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60327K60BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60327K60BER6-ND
Through Hole Resistors CMF60327K60BER6-ND
327.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

327.6 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 327.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0997 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 327.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0997
Cmf60, 327.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0997
CMF60, 327.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 327.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60327K60BER6 CMF60327K60BER6-ND 42C0997
Product Name RES 327.6K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 327.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 327600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details