Vishay Intertechnology, Inc. Through Hole Resistors CMF60320R00BER6

Description
320 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
320 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60320R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60320R00BER6-ND
Through Hole Resistors CMF60320R00BER6-ND
320 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60320R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60320R00BER6
Metal Film Resistors - CMF60320R00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,320Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,320Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0994
Resistor,metal Film,320Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0994
Resistor,Metal Film,320Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,320Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60320R00BER6-ND CMF60320R00BER6 42C0994
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,320Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details