Vishay Intertechnology, Inc. RES 31.8 OHM 1W 0.5% AXIAL CMF6031R800DHBF

Description
RES 31.8ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 31.8ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.8 OHM 1W 0.5% AXIAL - CMF6031R800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.8 OHM 1W 0.5% AXIAL
CMF6031R800DHBF
RES 31.8 OHM 1W 0.5% AXIAL CMF6031R800DHBF
RES 31.8ohm 1W 0.5% AXIAL

RES 31.8ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6031R800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6031R800DHBF-ND
Through Hole Resistors CMF6031R800DHBF-ND
31.8 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.8 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6031R800DHBF CMF6031R800DHBF-ND
Product Name RES 31.8 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.8 ohms 31.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details