Vishay Intertechnology, Inc. RES 31.6K OHM 1W 1% AXIAL CMF6031K600FKR670

Description
RES 31.6Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1W 1% AXIAL - CMF6031K600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1W 1% AXIAL
CMF6031K600FKR670
RES 31.6K OHM 1W 1% AXIAL CMF6031K600FKR670
RES 31.6Kohm 1W 1% AXIAL

RES 31.6Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6031K600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6031K600FKR670-ND
Through Hole Resistors CMF6031K600FKR670-ND
31.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6031K600FKR670 CMF6031K600FKR670-ND
Product Name RES 31.6K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details