Vishay Intertechnology, Inc. Metal Film Resistors - CMF60316R00FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60316R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60316R00FKBF
Metal Film Resistors - CMF60316R00FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60316R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60316R00FKBF-ND
Through Hole Resistors CMF60316R00FKBF-ND
316 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

316 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60 316 1% T-1 B14 Vishay - 71R4349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 316 1% T-1 B14 Vishay
71R4349
Cmf-60 316 1% T-1 B14 Vishay 71R4349
CMF-60 316 1% T-1 B14

CMF-60 316 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60316R00FKBF CMF60316R00FKBF-ND 71R4349
Product Name Metal Film Resistors - Through Hole Resistors Cmf-60 316 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details