Vishay Intertechnology, Inc. RES 312K OHM 1W .1% AXIAL CMF60312K00BERE70

Description
RES 312Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 312Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 312K OHM 1W .1% AXIAL - CMF60312K00BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 312K OHM 1W .1% AXIAL
CMF60312K00BERE70
RES 312K OHM 1W .1% AXIAL CMF60312K00BERE70
RES 312Kohm 1W .1% AXIAL

RES 312Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60312K00BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60312K00BERE70-ND
Through Hole Resistors CMF60312K00BERE70-ND
312 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

312 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 312 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0966 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 312 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0966
Cmf60, 312 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0966
CMF60, 312 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 312 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60312K00BERE70 CMF60312K00BERE70-ND 42C0966
Product Name RES 312K OHM 1W .1% AXIAL Through Hole Resistors Cmf60, 312 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 312000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers