Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6030R900FKEA64

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6030R900FKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6030R900FKEA64
Vishay/DaleMetal Film Resistors - CMF6030R900FKEA64
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6030R900FKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030R900FKEA64-ND
Through Hole Resistors CMF6030R900FKEA64-ND
30.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6030R900FKEA64 CMF6030R900FKEA64-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor
Category / Application General Use
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details