Vishay Intertechnology, Inc. Through Hole Resistors CMF6030R100FKEB

Description
30.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6030R100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030R100FKEB-ND
Through Hole Resistors CMF6030R100FKEB-ND
30.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30.1 OHM 1W 1% AXIAL - CMF6030R100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1W 1% AXIAL
CMF6030R100FKEB
RES 30.1 OHM 1W 1% AXIAL CMF6030R100FKEB
RES 30.1ohm 1W 1% AXIAL

RES 30.1ohm 1W 1% AXIAL

Supplier's Site
Cmf-60 30.1 1% T-1 Eb E3 Vishay - 16R1340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 30.1 1% T-1 Eb E3 Vishay
16R1340
Cmf-60 30.1 1% T-1 Eb E3 Vishay 16R1340
CMF-60 30.1 1% T-1 EB e3

CMF-60 30.1 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6030R100FKEB-ND CMF6030R100FKEB 16R1340
Product Name Through Hole Resistors RES 30.1 OHM 1W 1% AXIAL Cmf-60 30.1 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details