Vishay Intertechnology, Inc. RES 30 OHM 1W 0.1% AXIAL CMF6030R000BHBF

Description
RES 30ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1W 0.1% AXIAL - CMF6030R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1W 0.1% AXIAL
CMF6030R000BHBF
RES 30 OHM 1W 0.1% AXIAL CMF6030R000BHBF
RES 30ohm 1W 0.1% AXIAL

RES 30ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6030R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030R000BHBF-ND
Through Hole Resistors CMF6030R000BHBF-ND
30 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6030R000BHBF CMF6030R000BHBF-ND
Product Name RES 30 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers