Vishay Intertechnology, Inc. RES 30.9K OHM 1W 1% AXIAL CMF6030K900FKRE

Description
RES 30.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1W 1% AXIAL - CMF6030K900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1W 1% AXIAL
CMF6030K900FKRE
RES 30.9K OHM 1W 1% AXIAL CMF6030K900FKRE
RES 30.9Kohm 1W 1% AXIAL

RES 30.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6030K900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030K900FKRE-ND
Through Hole Resistors CMF6030K900FKRE-ND
30.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.9 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6030K900FKRE CMF6030K900FKRE-ND
Product Name RES 30.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details