Vishay Intertechnology, Inc. RES 30.1K OHM 1W 1% AXIAL CMF6030K100FKRE70

Description
RES 30.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 30.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1W 1% AXIAL - CMF6030K100FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1W 1% AXIAL
CMF6030K100FKRE70
RES 30.1K OHM 1W 1% AXIAL CMF6030K100FKRE70
RES 30.1Kohm 1W 1% AXIAL

RES 30.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6030K100FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6030K100FKRE70-ND
Through Hole Resistors CMF6030K100FKRE70-ND
30.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

30.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0934
Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0934
Resistor,Metal Film,301KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,301KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6030K100FKRE70 CMF6030K100FKRE70-ND 42C0934
Product Name RES 30.1K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,301Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details