Vishay Intertechnology, Inc. RES 309 OHM 1W 1% AXIAL CMF60309R00FKRE70

Description
RES 309ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1W 1% AXIAL - CMF60309R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1W 1% AXIAL
CMF60309R00FKRE70
RES 309 OHM 1W 1% AXIAL CMF60309R00FKRE70
RES 309ohm 1W 1% AXIAL

RES 309ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60309R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60309R00FKRE70-ND
Through Hole Resistors CMF60309R00FKRE70-ND
309 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

309 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 309 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0964 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 309 Ohm, +/1 Percent, 100 Ppm Vishay
42C0964
Cmf60, 309 Ohm, +/1 Percent, 100 Ppm Vishay 42C0964
CMF60, 309 Ohm, +/- 1 Percent, 100 ppm

CMF60, 309 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60309R00FKRE70 CMF60309R00FKRE70-ND 42C0964
Product Name RES 309 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 309 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details