Vishay Intertechnology, Inc. RES 301K OHM 1W 1% AXIAL CMF60301K00FKEB

Description
RES 301Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1W 1% AXIAL - CMF60301K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1W 1% AXIAL
CMF60301K00FKEB
RES 301K OHM 1W 1% AXIAL CMF60301K00FKEB
RES 301Kohm 1W 1% AXIAL

RES 301Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60301K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60301K00FKEB-ND
Through Hole Resistors CMF60301K00FKEB-ND
301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

301 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60301K00FKEB CMF60301K00FKEB-ND
Product Name RES 301K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details