Vishay Intertechnology, Inc. RES 300K OHM 1W 1% AXIAL CMF60300K00FKEB

Description
RES 300Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 300Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1W 1% AXIAL - CMF60300K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1W 1% AXIAL
CMF60300K00FKEB
RES 300K OHM 1W 1% AXIAL CMF60300K00FKEB
RES 300Kohm 1W 1% AXIAL

RES 300Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60300K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60300K00FKEB-ND
Through Hole Resistors CMF60300K00FKEB-ND
300 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

300 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60300K00FKEB CMF60300K00FKEB-ND
Product Name RES 300K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers