Vishay Intertechnology, Inc. RES 2.74 OHM 1W 1% AXIAL CMF602R7400FLBF

Description
RES 2.74ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 1W 1% AXIAL - CMF602R7400FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 1W 1% AXIAL
CMF602R7400FLBF
RES 2.74 OHM 1W 1% AXIAL CMF602R7400FLBF
RES 2.74ohm 1W 1% AXIAL

RES 2.74ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R7400FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R7400FLBF-ND
Through Hole Resistors CMF602R7400FLBF-ND
2.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C0426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C0426
Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C0426
Resistor,Metal Film,2.74Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,2.74Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R7400FLBF CMF602R7400FLBF-ND 42C0426
Product Name RES 2.74 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.74Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details