Vishay Intertechnology, Inc. RES 2.7 OHM 1W 1% AXIAL CMF602R7000FLR6

Description
RES 2.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 1W 1% AXIAL - CMF602R7000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 1W 1% AXIAL
CMF602R7000FLR6
RES 2.7 OHM 1W 1% AXIAL CMF602R7000FLR6
RES 2.7ohm 1W 1% AXIAL

RES 2.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R7000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R7000FLR6-ND
Through Hole Resistors CMF602R7000FLR6-ND
2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.7 Ohm, +/1 Percent, 150 Ppm Vishay - 42C0421 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.7 Ohm, +/1 Percent, 150 Ppm Vishay
42C0421
Cmf60, 2.7 Ohm, +/1 Percent, 150 Ppm Vishay 42C0421
CMF60, 2.7 Ohm, +/- 1 Percent, 150 ppm

CMF60, 2.7 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R7000FLR6 CMF602R7000FLR6-ND 42C0421
Product Name RES 2.7 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 2.7 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details