Vishay Intertechnology, Inc. Metal Film Resistors - CMF602R5500FLR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602R5500FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602R5500FLR6
Metal Film Resistors - CMF602R5500FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF602R5500FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R5500FLR6-ND
Through Hole Resistors CMF602R5500FLR6-ND
2.55 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.55 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.55Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C0416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.55Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C0416
Resistor,metal Film,2.55Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C0416
Resistor,Metal Film,2.55Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,2.55Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R5500FLR6 CMF602R5500FLR6-ND 42C0416
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2.55Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers