Vishay Intertechnology, Inc. RES 2.32 OHM 1W 1% AXIAL CMF602R3200FKBF

Description
RES 2.32ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.32ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM 1W 1% AXIAL - CMF602R3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 1W 1% AXIAL
CMF602R3200FKBF
RES 2.32 OHM 1W 1% AXIAL CMF602R3200FKBF
RES 2.32ohm 1W 1% AXIAL

RES 2.32ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602R3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602R3200FKBF-ND
Through Hole Resistors CMF602R3200FKBF-ND
2.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0407
Resistor,metal Film,2.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0407
Resistor,Metal Film,2.32Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.32Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602R3200FKBF CMF602R3200FKBF-ND 42C0407
Product Name RES 2.32 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details