2.26 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 2.26ohm 1W 1% AXIAL
Resistor,Metal Film,2.26Ohms,500WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF602R2600FKBF-ND | CMF602R2600FKBF | 42C0406 |
| Product Name | Through Hole Resistors | RES 2.26 OHM 1W 1% AXIAL | Resistor,metal Film,2.26Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 2.26 ohms | 2.26 ohms |