Vishay Precision Group Metal Film Resistors - CMF602M7400FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602M7400FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602M7400FKWF
Metal Film Resistors - CMF602M7400FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay - 42C0386 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay
42C0386
Cmf60, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay 42C0386
CMF60, 2.74 MOhm, +/- 1 Percent, 100 ppm

CMF60, 2.74 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF602M7400FKWF 42C0386
Product Name Metal Film Resistors - Cmf60, 2.74 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details