Vishay Intertechnology, Inc. RES 2.7M OHM 1W 5% AXIAL CMF602M7000JKEA

Description
RES 2.7Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1W 5% AXIAL - CMF602M7000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1W 5% AXIAL
CMF602M7000JKEA
RES 2.7M OHM 1W 5% AXIAL CMF602M7000JKEA
RES 2.7Mohm 1W 5% AXIAL

RES 2.7Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M7000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M7000JKEA-ND
Through Hole Resistors CMF602M7000JKEA-ND
2.7 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 2.7Mohm, 1W, 5%; Resistance Vishay - 14R5277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.7Mohm, 1W, 5%; Resistance Vishay
14R5277
Resistor, Metal Film, 2.7Mohm, 1W, 5%; Resistance Vishay 14R5277
RESISTOR, METAL FILM, 2.7MOHM, 1W, 5%; Resistance:2.7Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.7MOHM, 1W, 5%; Resistance:2.7Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M7000JKEA CMF602M7000JKEA-ND 14R5277
Product Name RES 2.7M OHM 1W 5% AXIAL Through Hole Resistors Resistor, Metal Film, 2.7Mohm, 1W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2.70E6 ohms 2.70E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers