Vishay Intertechnology, Inc. RES 2.43M OHM 1W 1% AXIAL CMF602M4300FKBF

Description
RES 2.43Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1W 1% AXIAL - CMF602M4300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1W 1% AXIAL
CMF602M4300FKBF
RES 2.43M OHM 1W 1% AXIAL CMF602M4300FKBF
RES 2.43Mohm 1W 1% AXIAL

RES 2.43Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M4300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M4300FKBF-ND
Through Hole Resistors CMF602M4300FKBF-ND
2.43 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0354
Resistor,metal Film,2.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0354
Resistor,Metal Film,2.43MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.43MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M4300FKBF CMF602M4300FKBF-ND 42C0354
Product Name RES 2.43M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.43Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details