Vishay Intertechnology, Inc. RES 2.4M OHM 1W 5% AXIAL CMF602M4000JKEA

Description
RES 2.4Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4M OHM 1W 5% AXIAL - CMF602M4000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1W 5% AXIAL
CMF602M4000JKEA
RES 2.4M OHM 1W 5% AXIAL CMF602M4000JKEA
RES 2.4Mohm 1W 5% AXIAL

RES 2.4Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602M4000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M4000JKEA-ND
Through Hole Resistors CMF602M4000JKEA-ND
2.4 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 2.4Mohm, 1W, 5%, Full Reel; Resistance Vishay - 14R5276 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.4Mohm, 1W, 5%, Full Reel; Resistance Vishay
14R5276
Resistor, Metal Film, 2.4Mohm, 1W, 5%, Full Reel; Resistance Vishay 14R5276
RESISTOR, METAL FILM, 2.4MOHM, 1W, 5%, FULL REEL; Resistance:2.4Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.4MOHM, 1W, 5%, FULL REEL; Resistance:2.4Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M4000JKEA CMF602M4000JKEA-ND 14R5276
Product Name RES 2.4M OHM 1W 5% AXIAL Through Hole Resistors Resistor, Metal Film, 2.4Mohm, 1W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2.40E6 ohms 2.40E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details