Vishay Intertechnology, Inc. Through Hole Resistors CMF602M0000CHBF

Description
2 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602M0000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602M0000CHBF-ND
Through Hole Resistors CMF602M0000CHBF-ND
2 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 MOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2M OHM 1W .25% AXIAL - CMF602M0000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2M OHM 1W .25% AXIAL
CMF602M0000CHBF
RES 2M OHM 1W .25% AXIAL CMF602M0000CHBF
RES 2Mohm 1W .25% AXIAL

RES 2Mohm 1W .25% AXIAL

Supplier's Site
Resistor,metal Film,2Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 42C0316 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
42C0316
Resistor,metal Film,2Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 42C0316
Resistor,Metal Film,2MOhms,500WV,.2 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2MOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602M0000CHBF-ND CMF602M0000CHBF 42C0316
Product Name Through Hole Resistors RES 2M OHM 1W .25% AXIAL Resistor,metal Film,2Mohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details