Vishay Intertechnology, Inc. RES 2.94K OHM 1W .1% AXIAL CMF602K9400BEBF

Description
RES 2.94Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1W .1% AXIAL - CMF602K9400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1W .1% AXIAL
CMF602K9400BEBF
RES 2.94K OHM 1W .1% AXIAL CMF602K9400BEBF
RES 2.94Kohm 1W .1% AXIAL

RES 2.94Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K9400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K9400BEBF-ND
Through Hole Resistors CMF602K9400BEBF-ND
2.94 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K9400BEBF CMF602K9400BEBF-ND
Product Name RES 2.94K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers