Vishay Intertechnology, Inc. RES 2.8K OHM 1W 1% AXIAL CMF602K8000FKEK

Description
RES 2.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1W 1% AXIAL - CMF602K8000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1W 1% AXIAL
CMF602K8000FKEK
RES 2.8K OHM 1W 1% AXIAL CMF602K8000FKEK
RES 2.8Kohm 1W 1% AXIAL

RES 2.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K8000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K8000FKEK-ND
Through Hole Resistors CMF602K8000FKEK-ND
2.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K8000FKEK CMF602K8000FKEK-ND
Product Name RES 2.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers