Vishay Intertechnology, Inc. RES 2.74K OHM 1W 1% AXIAL CMF602K7400FKR670

Description
RES 2.74Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1W 1% AXIAL - CMF602K7400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1W 1% AXIAL
CMF602K7400FKR670
RES 2.74K OHM 1W 1% AXIAL CMF602K7400FKR670
RES 2.74Kohm 1W 1% AXIAL

RES 2.74Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K7400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7400FKR670-ND
Through Hole Resistors CMF602K7400FKR670-ND
2.74 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.74 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K7400FKR670 CMF602K7400FKR670-ND
Product Name RES 2.74K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers