Vishay Intertechnology, Inc. Through Hole Resistors CMF602K7000FKRE

Description
2.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K7000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7000FKRE-ND
Through Hole Resistors CMF602K7000FKRE-ND
2.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1W 1% AXIAL - CMF602K7000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 1% AXIAL
CMF602K7000FKRE
RES 2.7K OHM 1W 1% AXIAL CMF602K7000FKRE
RES 2.7Kohm 1W 1% AXIAL

RES 2.7Kohm 1W 1% AXIAL

Supplier's Site
Cmf60, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay - 42C0291 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay
42C0291
Cmf60, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay 42C0291
CMF60, 2.7 kOhm, +/- 1 Percent, 100 ppm

CMF60, 2.7 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K7000FKRE-ND CMF602K7000FKRE 42C0291
Product Name Through Hole Resistors RES 2.7K OHM 1W 1% AXIAL Cmf60, 2.7 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers