Vishay Intertechnology, Inc. RES 2.7K OHM 1W 1% AXIAL CMF602K7000FKEK

Description
RES 2.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1W 1% AXIAL - CMF602K7000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1W 1% AXIAL
CMF602K7000FKEK
RES 2.7K OHM 1W 1% AXIAL CMF602K7000FKEK
RES 2.7Kohm 1W 1% AXIAL

RES 2.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K7000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K7000FKEK-ND
Through Hole Resistors CMF602K7000FKEK-ND
2.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K7000FKEK CMF602K7000FKEK-ND
Product Name RES 2.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details