Vishay Intertechnology, Inc. RES 2.61K OHM 1W 1% AXIAL CMF602K6100FKEA

Description
RES 2.61Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1W 1% AXIAL - CMF602K6100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1W 1% AXIAL
CMF602K6100FKEA
RES 2.61K OHM 1W 1% AXIAL CMF602K6100FKEA
RES 2.61Kohm 1W 1% AXIAL

RES 2.61Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K6100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K6100FKEA-ND
Through Hole Resistors CMF602K6100FKEA-ND
2.61 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.61 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K6100FKEA CMF602K6100FKEA-ND
Product Name RES 2.61K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details