Vishay Intertechnology, Inc. RES 2.56K OHM 1W 0.5% AXIAL CMF602K5600DEEB

Description
RES 2.56Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.56Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.56K OHM 1W 0.5% AXIAL - CMF602K5600DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.56K OHM 1W 0.5% AXIAL
CMF602K5600DEEB
RES 2.56K OHM 1W 0.5% AXIAL CMF602K5600DEEB
RES 2.56Kohm 1W 0.5% AXIAL

RES 2.56Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K5600DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K5600DEEB-ND
Through Hole Resistors CMF602K5600DEEB-ND
2.56 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.56 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K5600DEEB CMF602K5600DEEB-ND
Product Name RES 2.56K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2560 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers