Vishay Intertechnology, Inc. Through Hole Resistors CMF602K5000BER6

Description
2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K5000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K5000BER6-ND
Through Hole Resistors CMF602K5000BER6-ND
2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.5K OHM 1W 0.1% AXIAL - CMF602K5000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1W 0.1% AXIAL
CMF602K5000BER6
RES 2.5K OHM 1W 0.1% AXIAL CMF602K5000BER6
RES 2.5Kohm 1W 0.1% AXIAL

RES 2.5Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0272
Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0272
CMF60, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K5000BER6-ND CMF602K5000BER6 42C0272
Product Name Through Hole Resistors RES 2.5K OHM 1W 0.1% AXIAL Cmf60, 2.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details