Vishay Intertechnology, Inc. RES 2.5K OHM 1W 0.1% AXIAL CMF602K5000BEEK

Description
RES 2.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1W 0.1% AXIAL - CMF602K5000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1W 0.1% AXIAL
CMF602K5000BEEK
RES 2.5K OHM 1W 0.1% AXIAL CMF602K5000BEEK
RES 2.5Kohm 1W 0.1% AXIAL

RES 2.5Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K5000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K5000BEEK-ND
Through Hole Resistors CMF602K5000BEEK-ND
2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.5 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K5000BEEK CMF602K5000BEEK-ND
Product Name RES 2.5K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details