Vishay Intertechnology, Inc. RES 2.49K OHM 1W 1% AXIAL CMF602K4900FKEB

Description
RES 2.49Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1W 1% AXIAL - CMF602K4900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1W 1% AXIAL
CMF602K4900FKEB
RES 2.49K OHM 1W 1% AXIAL CMF602K4900FKEB
RES 2.49Kohm 1W 1% AXIAL

RES 2.49Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K4900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4900FKEB-ND
Through Hole Resistors CMF602K4900FKEB-ND
2.49 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K4900FKEB CMF602K4900FKEB-ND
Product Name RES 2.49K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers