Vishay Intertechnology, Inc. RES 2.49K OHM 1W .1% AXIAL CMF602K4900BEBF

Description
RES 2.49Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1W .1% AXIAL - CMF602K4900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1W .1% AXIAL
CMF602K4900BEBF
RES 2.49K OHM 1W .1% AXIAL CMF602K4900BEBF
RES 2.49Kohm 1W .1% AXIAL

RES 2.49Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K4900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4900BEBF-ND
Through Hole Resistors CMF602K4900BEBF-ND
2.49 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0268 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0268
Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0268
Resistor,Metal Film,24.9KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,24.9KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K4900BEBF CMF602K4900BEBF-ND 42C0268
Product Name RES 2.49K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,24.9Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details