Vishay Intertechnology, Inc. Through Hole Resistors CMF602K4420BER6

Description
2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K4420BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4420BER6-ND
Through Hole Resistors CMF602K4420BER6-ND
2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF602K4420BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K4420BER6
Metal Film Resistors - CMF602K4420BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0266 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0266
Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0266
CMF60, 2.442 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.442 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K4420BER6-ND CMF602K4420BER6 42C0266
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details