Vishay Intertechnology, Inc. Through Hole Resistors CMF602K4420BEBF

Description
2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF602K4420BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4420BEBF-ND
Through Hole Resistors CMF602K4420BEBF-ND
2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.442 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.442K OHM 1W 0.1% AXIAL - CMF602K4420BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.442K OHM 1W 0.1% AXIAL
CMF602K4420BEBF
RES 2.442K OHM 1W 0.1% AXIAL CMF602K4420BEBF
RES 2.442Kohm 1W 0.1% AXIAL

RES 2.442Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0265 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0265
Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0265
CMF60, 2.442 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.442 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K4420BEBF-ND CMF602K4420BEBF 42C0265
Product Name Through Hole Resistors RES 2.442K OHM 1W 0.1% AXIAL Cmf60, 2.442 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details