Vishay Intertechnology, Inc. RES 2.43K OHM 1W 1% AXIAL CMF602K4300FHR6

Description
RES 2.43Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.43Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1W 1% AXIAL - CMF602K4300FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1W 1% AXIAL
CMF602K4300FHR6
RES 2.43K OHM 1W 1% AXIAL CMF602K4300FHR6
RES 2.43Kohm 1W 1% AXIAL

RES 2.43Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K4300FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4300FHR6-ND
Through Hole Resistors CMF602K4300FHR6-ND
2.43 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0263 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0263
Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0263
Resistor,Metal Film,24.3KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,24.3KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K4300FHR6 CMF602K4300FHR6-ND 42C0263
Product Name RES 2.43K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,24.3Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details