Vishay Intertechnology, Inc. RES 2.4K OHM 1W 2% AXIAL CMF602K4000GHBF

Description
RES 2.4Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1W 2% AXIAL - CMF602K4000GHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W 2% AXIAL
CMF602K4000GHBF
RES 2.4K OHM 1W 2% AXIAL CMF602K4000GHBF
RES 2.4Kohm 1W 2% AXIAL

RES 2.4Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K4000GHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4000GHBF-ND
Through Hole Resistors CMF602K4000GHBF-ND
2.4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K4000GHBF CMF602K4000GHBF-ND
Product Name RES 2.4K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details