Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF602K4000DHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.4Kohms .5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.4Kohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF602K4000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF602K4000DHBF
Vishay/DaleMetal Film Resistors - CMF602K4000DHBF
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.4Kohms .5%

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 2.4Kohms .5%

Supplier's Site
Through Hole Resistors - CMF602K4000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K4000DHBF-ND
Through Hole Resistors CMF602K4000DHBF-ND
2.4 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.4 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K4000DHBF CMF602K4000DHBF-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details