Vishay Intertechnology, Inc. RES 2.32K OHM 1W .1% AXIAL CMF602K3200BER6

Description
RES 2.32Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1W .1% AXIAL - CMF602K3200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1W .1% AXIAL
CMF602K3200BER6
RES 2.32K OHM 1W .1% AXIAL CMF602K3200BER6
RES 2.32Kohm 1W .1% AXIAL

RES 2.32Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K3200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K3200BER6-ND
Through Hole Resistors CMF602K3200BER6-ND
2.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.32 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0254
Resistor,metal Film,23.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0254
Resistor,Metal Film,23.2KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,23.2KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K3200BER6 CMF602K3200BER6-ND 42C0254
Product Name RES 2.32K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,23.2Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details