Vishay Intertechnology, Inc. RES 2.21K OHM 1W .25% AXIAL CMF602K2100CEEB

Description
RES 2.21Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1W .25% AXIAL - CMF602K2100CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1W .25% AXIAL
CMF602K2100CEEB
RES 2.21K OHM 1W .25% AXIAL CMF602K2100CEEB
RES 2.21Kohm 1W .25% AXIAL

RES 2.21Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2100CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2100CEEB-ND
Through Hole Resistors CMF602K2100CEEB-ND
2.21 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2100CEEB CMF602K2100CEEB-ND
Product Name RES 2.21K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers