Vishay Intertechnology, Inc. Metal Film Resistors - CMF602K2100BEBF

Description
Metal Film Resistors - Through Hole 1/2watt 2.21Kohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 2.21Kohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602K2100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K2100BEBF
Metal Film Resistors - CMF602K2100BEBF
Metal Film Resistors - Through Hole 1/2watt 2.21Kohms 0.1%

Metal Film Resistors - Through Hole 1/2watt 2.21Kohms 0.1%

Supplier's Site
Through Hole Resistors - CMF602K2100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2100BEBF-ND
Through Hole Resistors CMF602K2100BEBF-ND
2.21 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.21 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K2100BEBF CMF602K2100BEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers