Vishay Intertechnology, Inc. RES 2.2K OHM 1W 0.5% AXIAL CMF602K2000DER6

Description
RES 2.2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 0.5% AXIAL - CMF602K2000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 0.5% AXIAL
CMF602K2000DER6
RES 2.2K OHM 1W 0.5% AXIAL CMF602K2000DER6
RES 2.2Kohm 1W 0.5% AXIAL

RES 2.2Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K2000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K2000DER6-ND
Through Hole Resistors CMF602K2000DER6-ND
2.2 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.2 Kohm, +/0.5 Percent, 25 Ppm Vishay - 42C0230 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.2 Kohm, +/0.5 Percent, 25 Ppm Vishay
42C0230
Cmf60, 2.2 Kohm, +/0.5 Percent, 25 Ppm Vishay 42C0230
CMF60, 2.2 kOhm, +/- 0.5 Percent, 25 ppm

CMF60, 2.2 kOhm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K2000DER6 CMF602K2000DER6-ND 42C0230
Product Name RES 2.2K OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 2.2 Kohm, +/0.5 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers