Vishay Intertechnology, Inc. RES 2.19K OHM 1W 0.1% AXIAL CMF602K1900BER6

Description
RES 2.19Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.19Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.19K OHM 1W 0.1% AXIAL - CMF602K1900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.19K OHM 1W 0.1% AXIAL
CMF602K1900BER6
RES 2.19K OHM 1W 0.1% AXIAL CMF602K1900BER6
RES 2.19Kohm 1W 0.1% AXIAL

RES 2.19Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K1900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K1900BER6-ND
Through Hole Resistors CMF602K1900BER6-ND
2.19 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.19 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0224
Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0224
CMF60, 2.19 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 2.19 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF602K1900BER6 CMF602K1900BER6-ND 42C0224
Product Name RES 2.19K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 2.19 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2190 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers