Vishay Intertechnology, Inc. RES 2.113K OHM 1W 0.1% AXIAL CMF602K1130BEEB

Description
RES 2.113Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.113Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.113K OHM 1W 0.1% AXIAL - CMF602K1130BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.113K OHM 1W 0.1% AXIAL
CMF602K1130BEEB
RES 2.113K OHM 1W 0.1% AXIAL CMF602K1130BEEB
RES 2.113Kohm 1W 0.1% AXIAL

RES 2.113Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF602K1130BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K1130BEEB-ND
Through Hole Resistors CMF602K1130BEEB-ND
2.113 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.113 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K1130BEEB CMF602K1130BEEB-ND
Product Name RES 2.113K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details