Vishay Intertechnology, Inc. Metal Film Resistors - CMF602K0000JNEK

Description
Metal Film Resistors - Through Hole CMF-60 2K 5% T-00 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 2K 5% T-00 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602K0000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K0000JNEK
Metal Film Resistors - CMF602K0000JNEK
Metal Film Resistors - Through Hole CMF-60 2K 5% T-00 EK e3

Metal Film Resistors - Through Hole CMF-60 2K 5% T-00 EK e3

Supplier's Site
Through Hole Resistors - CMF602K0000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000JNEK-ND
Through Hole Resistors CMF602K0000JNEK-ND
2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K0000JNEK CMF602K0000JNEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers