Vishay Intertechnology, Inc. Metal Film Resistors - CMF602K0000CEEB

Description
Metal Film Resistors - Through Hole CMF-60 2K .25% T-9 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 2K .25% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF602K0000CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF602K0000CEEB
Metal Film Resistors - CMF602K0000CEEB
Metal Film Resistors - Through Hole CMF-60 2K .25% T-9 EB e3

Metal Film Resistors - Through Hole CMF-60 2K .25% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF602K0000CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF602K0000CEEB-ND
Through Hole Resistors CMF602K0000CEEB-ND
2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF602K0000CEEB CMF602K0000CEEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details