Vishay Intertechnology, Inc. RES 29.4K OHM 1W 1% AXIAL CMF6029K400FKRE70

Description
RES 29.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1W 1% AXIAL - CMF6029K400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1W 1% AXIAL
CMF6029K400FKRE70
RES 29.4K OHM 1W 1% AXIAL CMF6029K400FKRE70
RES 29.4Kohm 1W 1% AXIAL

RES 29.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6029K400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6029K400FKRE70-ND
Through Hole Resistors CMF6029K400FKRE70-ND
29.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,294Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0771 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0771
Resistor,metal Film,294Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0771
Resistor,Metal Film,294KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,294KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6029K400FKRE70 CMF6029K400FKRE70-ND 42C0771
Product Name RES 29.4K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,294Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers