Vishay Intertechnology, Inc. Through Hole Resistors CMF6029K400BER6

Description
29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6029K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6029K400BER6-ND
Through Hole Resistors CMF6029K400BER6-ND
29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 29.4K OHM 1W .1% AXIAL - CMF6029K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1W .1% AXIAL
CMF6029K400BER6
RES 29.4K OHM 1W .1% AXIAL CMF6029K400BER6
RES 29.4Kohm 1W .1% AXIAL

RES 29.4Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0768
Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0768
Resistor,Metal Film,294KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,294KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6029K400BER6-ND CMF6029K400BER6 42C0768
Product Name Through Hole Resistors RES 29.4K OHM 1W .1% AXIAL Resistor,metal Film,294Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers